onsemi FET, MOSFET Arrays FDM2509NZ

Description
Mosfet Array 2 N-Channel (Dual) 20V 8.7A 800mW Surface Mount MicroFET 2x2 Thin
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 8.7A 800mW Surface Mount MicroFET 2x2 Thin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDM2509NZ-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDM2509NZ-ND
FET, MOSFET Arrays FDM2509NZ-ND
Mosfet Array 2 N-Channel (Dual) 20V 8.7A 800mW Surface Mount MicroFET 2x2 Thin

Mosfet Array 2 N-Channel (Dual) 20V 8.7A 800mW Surface Mount MicroFET 2x2 Thin

Buy Now Datasheet
Singapore, Singapore
SMD 20V 8.7A MOSFET Transistor
289-FDM2509NZ
SMD 20V 8.7A MOSFET Transistor 289-FDM2509NZ
20V 8.7A N-CH MOSFET, 18mR Rds On, Surface Mount Product overview: FDM2509NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 8.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDM2509NZ can be used for catalog matching and distributor lookup.

20V 8.7A N-CH MOSFET, 18mR Rds On, Surface Mount Product overview: FDM2509NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 8.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDM2509NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM2509NZ - 204099-FDM2509NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM2509NZ
204099-FDM2509NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM2509NZ 204099-FDM2509NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204099-FDM2509NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x5) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1200pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 8.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204099-FDM2509NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x5)
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1200pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDM2509NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDM2509NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDM2509NZ
MOSFET 2N-CH 20V 8.7A MICRO2X2

MOSFET 2N-CH 20V 8.7A MICRO2X2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDM2509NZ-ND 289-FDM2509NZ 204099-FDM2509NZ FDM2509NZ
Product Name FET, MOSFET Arrays SMD 20V 8.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM2509NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad SOT3; 6-MicroFET (2x5)
Polarity N-Channel N-Channel
PD 2200 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data