onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ127P FDJ127P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038167-FDJ127P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Dimension: SC75-6 FLMP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 780pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038167-FDJ127P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Dimension: SC75-6 FLMP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 780pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ127P - 1038167-FDJ127P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ127P
1038167-FDJ127P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ127P 1038167-FDJ127P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038167-FDJ127P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Dimension: SC75-6 FLMP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 780pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038167-FDJ127P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC75-6 FLMP
Dimension: SC75-6 FLMP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 780pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
20V 4.1A 1.6W MOSFET Transistor - 278-FDJ127P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.1A 1.6W MOSFET Transistor
278-FDJ127P
20V 4.1A 1.6W MOSFET Transistor 278-FDJ127P
P-CH MOSFET, 20V, 4.1A, 60mR, SMT, 1.6W Product overview: FDJ127P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, 1.6W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ127P can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 4.1A, 60mR, SMT, 1.6W Product overview: FDJ127P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, 1.6W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ127P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDJ127P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDJ127P
MOSFET P-CH 20V 4.1A SC75-6 FLMP

MOSFET P-CH 20V 4.1A SC75-6 FLMP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038167-FDJ127P 278-FDJ127P FDJ127P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ127P 20V 4.1A 1.6W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products