onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1028N FDJ1028N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066968-FDJ1028N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066968-FDJ1028N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1028N - 066968-FDJ1028N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1028N
066968-FDJ1028N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1028N 066968-FDJ1028N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066968-FDJ1028N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066968-FDJ1028N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC75-6 FLMP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 200pF @ 10V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - FDJ1028N-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDJ1028N-ND
FET, MOSFET Arrays FDJ1028N-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.2A 1.5W Surface Mount SC75-6 FLMP

Mosfet Array 2 N-Channel (Dual) 20V 3.2A 1.5W Surface Mount SC75-6 FLMP

Buy Now Datasheet
Singapore, Singapore
20V 3.2A MOSFET Transistor
289-FDJ1028N
20V 3.2A MOSFET Transistor 289-FDJ1028N
MOSFET 2N-CH 20V 3.2A SC75-6 Product overview: FDJ1028N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDJ1028N can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 3.2A SC75-6 Product overview: FDJ1028N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDJ1028N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDJ1028N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDJ1028N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDJ1028N
MOSFET 2N-CH 20V 3.2A SC75-6

MOSFET 2N-CH 20V 3.2A SC75-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 066968-FDJ1028N FDJ1028N-ND 289-FDJ1028N FDJ1028N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1028N FET, MOSFET Arrays 20V 3.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 20 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data