N-Channel 100V 120A (Tc) 263W (Tc) Through Hole I2PAK (TO-262)
MOSFET N-Channel PwrTrench 100V 164A 4.5mOhm
MOSFET N-CH 100V 120A I2PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDI045N10A-F102-ND | FDI045N10A-F102 | FDI045N10A-F102 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |