onsemi Single FETs, MOSFETs FDI025N06

Description
N-Channel 60V 265A (Tc) 395W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 60V 265A (Tc) 395W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDI025N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDI025N06-ND
Single FETs, MOSFETs FDI025N06-ND
N-Channel 60V 265A (Tc) 395W (Tc) Through Hole I2PAK (TO-262)

N-Channel 60V 265A (Tc) 395W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
60V 265A MOSFET Transistor
278-FDI025N06
60V 265A MOSFET Transistor 278-FDI025N06
60V 265A N-CH MOSFET TO-262-3 2.5mR Product overview: FDI025N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 265A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 265A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDI025N06 can be used for catalog matching and distributor lookup.

60V 265A N-CH MOSFET TO-262-3 2.5mR Product overview: FDI025N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 265A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 265A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDI025N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI025N06 - 066963-FDI025N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI025N06
066963-FDI025N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI025N06 066963-FDI025N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066963-FDI025N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 395W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 265A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 226nC @ 10V Max Input Capacitance: 14885pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066963-FDI025N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 395W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 265A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 226nC @ 10V
Max Input Capacitance: 14885pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDI025N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDI025N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDI025N06
MOSFET N-CH 60V 265A I2PAK

MOSFET N-CH 60V 265A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDI025N06-ND 278-FDI025N06 066963-FDI025N06 FDI025N06
Product Name Single FETs, MOSFETs 60V 265A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI025N06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 395000 milliwatts 395000 milliwatts
Unlock Full Specs
to access all available technical data