onsemi 500V 12Ohm MOSFET Transistor FDH44N50

Description
MOSFETs Single N-Ch 500V .12Ohm SMPS Product overview: FDH44N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH44N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs Single N-Ch 500V .12Ohm SMPS Product overview: FDH44N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH44N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 12Ohm MOSFET Transistor
2088-FDH44N50
500V 12Ohm MOSFET Transistor 2088-FDH44N50
MOSFETs Single N-Ch 500V .12Ohm SMPS Product overview: FDH44N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH44N50 can be used for catalog matching and distributor lookup.

MOSFETs Single N-Ch 500V .12Ohm SMPS Product overview: FDH44N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH44N50 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH44N50 - 066962-FDH44N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH44N50
066962-FDH44N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH44N50 066962-FDH44N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066962-FDH44N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 108nC @ 10V Max Input Capacitance: 5335pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 120 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Lighting Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066962-FDH44N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 108nC @ 10V
Max Input Capacitance: 5335pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 120 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Lighting
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FDH44N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH44N50-ND
Single FETs, MOSFETs FDH44N50-ND
N-Channel 500V 44A (Tc) 750W (Tc) Through Hole TO-247-3

N-Channel 500V 44A (Tc) 750W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 8063438P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063438P
MOSFETs 8063438P
MOSFET, Fairchild, FDH44N50

MOSFET, Fairchild, FDH44N50

Supplier's Site
MOSFETs - 8063438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063438
MOSFETs 8063438
MOSFET, Fairchild, FDH44N50

MOSFET, Fairchild, FDH44N50

Supplier's Site
MOSFETs - 1462019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1462019
MOSFETs 1462019
MOSFET, Fairchild, FDH44N50

MOSFET, Fairchild, FDH44N50

Supplier's Site
Single FETs, MOSFETs - FDH44N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDH44N50
Single FETs, MOSFETs FDH44N50
MOSFET N-CH 500V 44A TO247-3

MOSFET N-CH 500V 44A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDH44N50
MOSFET FDH44N50
MOSFET Single N-Ch 500V .12Ohm SMPS

MOSFET Single N-Ch 500V .12Ohm SMPS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH44N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH44N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH44N50
MOSFET N-CH 500V 44A TO247-3

MOSFET N-CH 500V 44A TO247-3

Supplier's Site
Mosfet Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 Ohm, 10 V, 3.15 V Rohs Compliant Onsemi - 91K9818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 Ohm, 10 V, 3.15 V Rohs Compliant Onsemi
91K9818
Mosfet Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 Ohm, 10 V, 3.15 V Rohs Compliant Onsemi 91K9818
MOSFET Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 ohm, 10 V, 3.15 V RoHS Compliant: Yes

MOSFET Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 ohm, 10 V, 3.15 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 500V, 44A, To-247; Channel Type Onsemi - 58K1460 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 44A, To-247; Channel Type Onsemi
58K1460
N Channel Mosfet, 500V, 44A, To-247; Channel Type Onsemi 58K1460
N CHANNEL MOSFET, 500V, 44A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:44A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.15V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 44A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:44A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.15V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDH44N50 066962-FDH44N50 FDH44N50-ND 8063438P 8063438 FDH44N50 FDH44N50 FDH44N50 91K9818 58K1460
Product Name 500V 12Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH44N50 Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, General Purpose, N Channel, 44 A, 500 V, 0.11 Ohm, 10 V, 3.15 V Rohs Compliant Onsemi N Channel Mosfet, 500V, 44A, To-247; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0110 kS
PD 750 milliwatts 750000 milliwatts 750000 milliwatts
Package Type Tube TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data