Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058798-FDH300ATR
Packaging: Tape & Reel (TR)
Current Rating: 200 mA
Length: 3.3 mm
Contact Plating: Tin
Capacitance: 6 pF
Polarity: Standard
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 4 A
Power Dissipation: 500 mW
Forward Current: 200 mA
Reverse Voltage: 150 V
Weight: 80 g
Number of Pins: 2
Output Current: 200 mA
Diameter: 1.5 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): BAV20-TR; BAV21-TAP; BAV19-TR; 1N4148TR; 1N4148TA; 1N914TRFDH300ATR.;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 150 V
Element Configuration: Single
Max Surge Current: 4 A
Average Rectified Current: 200 mA
Max Repetitive Reverse Voltage (Vrrm): 150 V
Max Reverse Voltage (DC): 125 V
Peak Reverse Current: 1 nA
Natural Thermal Resistance: 300 °C/W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058798-FDH300ATR |
| Product Name | OEM Parts - OEM Parts (F - I) - FDH300ATR |