Diode Small Signal Switching 150V 0.2A 2-Pin DO-35 T/R
DIODE GEN PURP 125V 200MA DO35
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | FDH300A_NL | FDH300A_NL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching |