onsemi Single FETs, MOSFETs FDH15N50

Description
N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDH15N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH15N50-ND
Single FETs, MOSFETs FDH15N50-ND
N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247-3

N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH15N50 - 1038155-FDH15N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH15N50
1038155-FDH15N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH15N50 1038155-FDH15N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038155-FDH15N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): STW23NM50N; IPW50R280CE; IXTH24N50SN; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038155-FDH15N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): STW23NM50N; IPW50R280CE; IXTH24N50SN;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500V 15A MOSFET Transistor
278-FDH15N50
500V 15A MOSFET Transistor 278-FDH15N50
MOSFET N-CH 500V 15A TO-247 Product overview: FDH15N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH15N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 15A TO-247 Product overview: FDH15N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH15N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH15N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH15N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH15N50
MOSFET N-CH 500V 15A TO247-3

MOSFET N-CH 500V 15A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDH15N50-ND 1038155-FDH15N50 278-FDH15N50 FDH15N50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH15N50 500V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data