onsemi MOSFETs FDH055N15A

Description
MOSFET N-Ch 150V 167A PowerTrench TO247
Request a Quote Datasheet
Description
MOSFET N-Ch 150V 167A PowerTrench TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648158
MOSFETs 8648158
MOSFET N-Ch 150V 167A PowerTrench TO247

MOSFET N-Ch 150V 167A PowerTrench TO247

Supplier's Site
MOSFETs - 8648158P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648158P
MOSFETs 8648158P
MOSFET N-Ch 150V 167A PowerTrench TO247

MOSFET N-Ch 150V 167A PowerTrench TO247

Supplier's Site
MOSFETs - 1462044 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1462044
MOSFETs 1462044
MOSFET N-Ch 150V 167A PowerTrench TO247

MOSFET N-Ch 150V 167A PowerTrench TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH055N15A - 1038154-FDH055N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH055N15A
1038154-FDH055N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH055N15A 1038154-FDH055N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038154-FDH055N15A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 429W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 158A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 9445pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 120A, 10V Alternative Parts (Cross-Reference): IRFP4568PBF; IXFK360N15T2; FDH055N15A; IXFX360N15T2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038154-FDH055N15A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 429W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 158A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 9445pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 120A, 10V
Alternative Parts (Cross-Reference): IRFP4568PBF; IXFK360N15T2; FDH055N15A; IXFX360N15T2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FDH055N15A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH055N15A-ND
Single FETs, MOSFETs FDH055N15A-ND
N-Channel 150V 158A (Tc) 429W (Tc) Through Hole TO-247-3

N-Channel 150V 158A (Tc) 429W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDH055N15A
N-Channel 150V MOSFET Transistor 2088-FDH055N15A
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDH055N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH055N15A can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDH055N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDH055N15A can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDH055N15A
Triode/MOS Tube/Transistor >> MOSFETs FDH055N15A
TO-247AC-3 MOSFETs ROHS

TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 156A, To-247-3; Transistor Polarity Onsemi - 46AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 156A, To-247-3; Transistor Polarity Onsemi
46AC0772
Mosfet, N-Ch, 150V, 156A, To-247-3; Transistor Polarity Onsemi 46AC0772
MOSFET, N-CH, 150V, 156A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:156A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 156A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:156A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDH055N15A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDH055N15A
Single FETs, MOSFETs FDH055N15A
MOSFET N-CH 150V 158A TO247-3

MOSFET N-CH 150V 158A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH055N15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH055N15A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH055N15A
MOSFET N-CH 150V 158A TO247-3

MOSFET N-CH 150V 158A TO247-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8648158 8648158P 1038154-FDH055N15A FDH055N15A-ND 2088-FDH055N15A FDH055N15A FDH055N15A 46AC0772 FDH055N15A FDH055N15A
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH055N15A Single FETs, MOSFETs N-Channel 150V MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 150V, 156A, To-247-3; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247 TO-247; TO-247-3 Tube TO-247 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Number of units in IC 1
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data