onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8850NZ FDG8850NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038153-FDG8850NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 750mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.44nC @ 4.5V Max Input Capacitance: 120pF @ 10V Maximum Rds On at Id,Vgs: 400 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038153-FDG8850NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 750mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.44nC @ 4.5V Max Input Capacitance: 120pF @ 10V Maximum Rds On at Id,Vgs: 400 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8850NZ - 1038153-FDG8850NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8850NZ
1038153-FDG8850NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8850NZ 1038153-FDG8850NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038153-FDG8850NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 750mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.44nC @ 4.5V Max Input Capacitance: 120pF @ 10V Maximum Rds On at Id,Vgs: 400 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038153-FDG8850NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 750mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.44nC @ 4.5V
Max Input Capacitance: 120pF @ 10V
Maximum Rds On at Id,Vgs: 400 mOhm @ 750mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDG8850NZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG8850NZCT-ND
FET, MOSFET Arrays FDG8850NZCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG8850NZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG8850NZDKR-ND
FET, MOSFET Arrays FDG8850NZDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG8850NZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG8850NZTR-ND
FET, MOSFET Arrays FDG8850NZTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 30V 750mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Dual 30V MOSFET Transistor
2088-FDG8850NZ
Dual 30V MOSFET Transistor 2088-FDG8850NZ
MOSFETs 30V Dual N-CH PowerTrench MOSFET Product overview: FDG8850NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG8850NZ can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-CH PowerTrench MOSFET Product overview: FDG8850NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG8850NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG8850NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG8850NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG8850NZ
MOSFET 2N-CH 30V 750MA SC88

MOSFET 2N-CH 30V 750MA SC88

Supplier's Site
Dual N Channel Mosfet, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi - 52M3172 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi
52M3172
Dual N Channel Mosfet, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi 52M3172
DUAL N CHANNEL MOSFET, 30V, SC-70, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:750mA; On Resistance Rds(on):0.25ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SC-70, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:750mA; On Resistance Rds(on):0.25ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi - 61M6249 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi
61M6249
Dual Mosfet, Dual N Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi 61M6249
Dual MOSFET, Dual N Channel, 750 mA, 30 V, 0.25 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 750 mA, 30 V, 0.25 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-CH PowerTrench MOSFET

MOSFET 30V Dual N-CH PowerTrench MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - FDG8850NZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDG8850NZ
FET, MOSFET Arrays FDG8850NZ
MOSFET 2N-CH 30V 750MA SC88

MOSFET 2N-CH 30V 750MA SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038153-FDG8850NZ FDG8850NZCT-ND 2088-FDG8850NZ FDG8850NZ 52M3172 61M6249 FDG8850NZ FDG8850NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8850NZ FET, MOSFET Arrays Dual 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, Sc-70, Full Reel; Transistor Polarity Onsemi Dual Mosfet, Dual N Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 300 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363 Reel TO-3 TO-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data