Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015997-FDG8842CZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDG8842CZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 30V, 25V
Continuous Drain Current at 25°C: 750mA, 410mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.44nC @ 4.5V
Max Input Capacitance: 120pF @ 10V
Maximum Rds On at Id,Vgs: 400 mOhm @ 750mA, 4.5V
Introduction Date: February 15, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 30V, 25V 750mA, 410mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFETs Q1:30V/Q2: -25V Cmpl PowerTrench MOSFET Product overview: FDG8842CZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG8842CZ can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 0.75A SC88
MOSFET, N & P CHANNEL, 30V, .25/.87OHM, 750mA, SC-70, FULL REEL; Transistor Polarity:Complementa
Dual MOSFET, N and P Channel, 750 mA, 30 V, 0.25 ohm, 4.5 V, 1 V RoHS Compliant: Yes
MOSFET N/P-CH 30V/25V SC70-6
MOSFET Q1:30V/Q2: -25V Cmpl PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015997-FDG8842CZ | FDG8842CZTR-ND | 2088-FDG8842CZ | FDG8842CZ | 52M3171 | 61M6248 | FDG8842CZ | FDG8842CZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG8842CZ | FET, MOSFET Arrays | 30V -25V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N & P Channel, 30V, .25/.87Ohm, 750Ma, Sc-70, Full Reel; Transistor Polarity Onsemi | Dual Mosfet, N And P Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi | FET, MOSFET Arrays | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| V(BR)DSS | 30 to 25 volts | 30 to 25 volts | ||||||
| PD | 300 milliwatts | 360 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | Reel | TO-3 | TO-3 | 6-TSSOP, SC-88, SOT-363 |