onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6342L FDG6342L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015996-FDG6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015996-FDG6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6342L
FDG6342L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6342L FDG6342L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015996-FDG6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 8 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015996-FDG6342L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 125 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDG6342L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDG6342L
PMIC - Power Distribution Switches, Load Drivers FDG6342L
IC PWR SWITCH P-CHAN 1:1 SC88

IC PWR SWITCH P-CHAN 1:1 SC88

Supplier's Site Datasheet
Pwr Load Switch, High Side, 8V, Sc-70-6; Power Load Switch Type Onsemi - 31Y1375 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 8V, Sc-70-6; Power Load Switch Type Onsemi
31Y1375
Pwr Load Switch, High Side, 8V, Sc-70-6; Power Load Switch Type Onsemi 31Y1375
PWR LOAD SWITCH, HIGH SIDE, 8V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:1.5A; On State Resistance:0.125ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 8V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:8V; Current Limit:1.5A; On State Resistance:0.125ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDG6342L FDG6342L 31Y1375
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6342L PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, High Side, 8V, Sc-70-6; Power Load Switch Type Onsemi
Voltage 2.5 V to 8 V 8V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details