MOSFET N/P-CH 20V 0.7A SC88 Product overview: FDG6332C-PG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6332C-PG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1009648-FDG6332C-PG
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 700mA (Ta), 600mA (Ta)
Rds On (Max) @ Id, Vgs: 300mOhm @ 700mA, 4.5V, 420mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 300mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Gate Charge (Qg) (Max) @ Vgs: 1.5nC @ 4.5V, 2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 113pF @ 10V, 114pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 488-FDG6332C-PGTR
Product Status: Obsolete
MOSFET N/P-CH 20V 0.7A SC88
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDG6332C-PG | 1009648-FDG6332C-PG | FDG6332C-PG |
| Product Name | 20V 0.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |