MOSFET N/P-CH 20V 0.7A SC88 Product overview: FDG6332C-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6332C-F085 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 700mA, 600mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFET 20V N&P Chan PowerTrench
MOSFET N/P-CH 20V SC70-6
MOSFET, N AND P CHANNEL, 20V, 0.18OHM, 700mA, SC-70-6; Transistor Polarity:Complementa
MOSFET N/P-CH 20V 0.7A SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDG6332C-F085 | 488-FDG6332C-F085TR-ND | FDG6332C-F085 | FDG6332C-F085 | 84W8858 | FDG6332C-F085 |
| Product Name | 20V 0.7A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Mosfet, N And P Channel, 20V, 0.18Ohm, 700Ma, Sc-70-6; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | Automotive |