onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6331L FDG6331L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015993-FDG6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 155 mOhm Family Name: FDG6331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222+; DS1222N+; DS1222N; AVS1ACP08; Introduction Date: April 11, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015993-FDG6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 155 mOhm Family Name: FDG6331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222+; DS1222N+; DS1222N; AVS1ACP08; Introduction Date: April 11, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6331L
FDG6331L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6331L FDG6331L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015993-FDG6331L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 155 mOhm Family Name: FDG6331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222+; DS1222N+; DS1222N; AVS1ACP08; Introduction Date: April 11, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015993-FDG6331L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 155 mOhm
Family Name: FDG6331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DS1222+; DS1222N+; DS1222N; AVS1ACP08;
Introduction Date: April 11, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDG6331L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDG6331L
PMIC - Power Distribution Switches, Load Drivers FDG6331L
IC PWR SWITCH P-CHAN 1:1 SC88

IC PWR SWITCH P-CHAN 1:1 SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDG6331L FDG6331L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6331L PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 6520421 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details