onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6324L FDG6324L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015992-FDG6324L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 3 V to 20 V Rds On (Typ): 370 mOhm Family Name: FDG6324L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2590RSA; TPS2590RSAT; TPS25940AQRVCTQ1; Introduction Date: June 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015992-FDG6324L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 3 V to 20 V Rds On (Typ): 370 mOhm Family Name: FDG6324L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2590RSA; TPS2590RSAT; TPS25940AQRVCTQ1; Introduction Date: June 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6324L - FDG6324L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6324L
FDG6324L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6324L FDG6324L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015992-FDG6324L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 3 V to 20 V Rds On (Typ): 370 mOhm Family Name: FDG6324L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2590RSA; TPS2590RSAT; TPS25940AQRVCTQ1; Introduction Date: June 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015992-FDG6324L
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 3 V to 20 V
Rds On (Typ): 370 mOhm
Family Name: FDG6324L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2590RSA; TPS2590RSAT; TPS25940AQRVCTQ1;
Introduction Date: June 30, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDG6324L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDG6324L
PMIC - Power Distribution Switches, Load Drivers FDG6324L
IC PWR SWITCH P-CHAN 1:1 SC88

IC PWR SWITCH P-CHAN 1:1 SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDG6324L FDG6324L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6324L PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details