onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6323L FDG6323L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015991-FDG6323L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 410 mOhm Family Name: FDG6323L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222; DS1222+; DS1222N; Introduction Date: April 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015991-FDG6323L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 410 mOhm Family Name: FDG6323L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222; DS1222+; DS1222N; Introduction Date: April 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6323L
FDG6323L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6323L FDG6323L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015991-FDG6323L Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 410 mOhm Family Name: FDG6323L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: 1.5 V to 8 V Alternative Parts (Cross-Reference): DS1222; DS1222+; DS1222N; Introduction Date: April 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015991-FDG6323L
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 410 mOhm
Family Name: FDG6323L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.5 V to 8 V
Alternative Parts (Cross-Reference): DS1222; DS1222+; DS1222N;
Introduction Date: April 19, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDG6323L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDG6323L
PMIC - Power Distribution Switches, Load Drivers FDG6323L
IC PWR SWITCH P-CHAN 1:1 SC88

IC PWR SWITCH P-CHAN 1:1 SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDG6323L FDG6323L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDG6323L PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers