Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015989-FDG6321C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDG6321C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 500mA, 410mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 2.3nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 450 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): FDG6321C_Q; FDG6321C_NF40;
Introduction Date: December 02, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 25V 500mA, 410mA 300mW Surface Mount SC-88 (SC-70-6)
Mosfet Array N and P-Channel 25V 500mA, 410mA 300mW Surface Mount SC-88 (SC-70-6)
Mosfet Array N and P-Channel 25V 500mA, 410mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFETs SC70-6 COMP N-P-CH Product overview: FDG6321C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6321C can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 25V 0.5A SC88
MOSFET N/P-CH 25V 500/410MA SC88
DUAL N/P CHANNEL MOSFET, 25V, SC-70; Transistor Polarity:Complementa
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015989-FDG6321C | FDG6321CTR-ND | 2088-FDG6321C | FDG6321C | FDG6321C | FDG6321C | 38C7127 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6321C | FET, MOSFET Arrays | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Dual N/p Channel Mosfet, 25V, Sc-70; Transistor Polarity Onsemi |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | P-Channel | |||
| V(BR)DSS | 25 volts | 25 volts | |||||
| PD | 300 milliwatts | 300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | Reel | 6-TSSOP, SC-88, SOT-363 | TO-3 |