Dual N/P-Ch JFET, 25V, 220mA, 4R, SC, SMD Product overview: FDG6320C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 25V, 220mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 25V, 220mA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6320C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015988-FDG6320C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 220mA, 140mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.4nC @ 4.5V
Max Input Capacitance: 9.5pF @ 10V
Maximum Rds On at Id,Vgs: 4 Ohm @ 220mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 25V 220mA, 140mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFET N/P-CH 25V 220/140MA SC88
MOSFET N/P-CH 25V 0.22A SC88
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDG6320C | 015988-FDG6320C | FDG6320CTR-ND | FDG6320C | FDG6320C | FDG6320C |
| Product Name | Dual SMD 25V 220mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6320C | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| PD | 300 milliwatts | 300 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 25 volts | 25 volts |