Dual P-Channel JFET, -20V, -500mA, 780mR, Surface Mount Product overview: FDG6318PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, SMD, -20V, -500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, -20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6318PZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124242-FDG6318PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.62nC @ 4.5V
Max Input Capacitance: 85.4pF @ 10V
Maximum Rds On at Id,Vgs: 780 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 20V 500mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFET 2P-CH 20V 0.5A SC70-6
MOSFET 2P-CH 20V 0.5A SC88
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDG6318PZ | 124242-FDG6318PZ | FDG6318PZTR-ND | FDG6318PZ | FDG6318PZ |
| Product Name | P-Channel Dual SMD -20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6318PZ | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| PD | 300 milliwatts | 300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| V(BR)DSS | 20 volts | 20 volts |