Dual P-Ch JFET, -20V, -500mA, 780mR, SC, SMT Product overview: FDG6318P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, -500mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -500mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6318P can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 500mA 300mW Surface Mount SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066958-FDG6318P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.62nC @ 4.5V
Max Input Capacitance: 85.4pF @ 10V
Maximum Rds On at Id,Vgs: 780 mOhm @ 500mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 2P-CH 20V 0.5A SC88
MOSFET 2P-CH 20V 0.5A SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDG6318P | FDG6318PFSTR-ND | 066958-FDG6318P | FDG6318P | FDG6318P |
| Product Name | Dual -20V -500mA MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6318P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| PD | 300 milliwatts | 300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | ||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) |