Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066957-FDG6317NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDG6317NZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 66.5pF @ 10V
Maximum Rds On at Id,Vgs: 400 mOhm @ 700mA, 4.5V
Alternative Parts (Cross-Reference): SQ1902EL-T1-GE3; SQ1902AEL-T1_GE3; DMN2004DWK;
Introduction Date: January 08, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) 20V 700mA 300mW Surface Mount SC-88 (SC-70-6)
MOSFETs Dual 20V N-Channel PowerTrench Product overview: FDG6317NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6317NZ can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 0.7A SC88
MOSFET 2N-CH 20V 0.7A SC70-6
N CHANNEL MOSFET, 20V, 700mA, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
Dual MOSFET, Dual N Channel, 700 mA, 20 V, 0.3 ohm, 4.5 V, 1.2 V RoHS Compliant: Yes
MOSFET Dual 20V N-Channel PowerTrench
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066957-FDG6317NZ | FDG6317NZTR-ND | 2088-FDG6317NZ | FDG6317NZ | FDG6317NZ | 60J0596 | 31Y1372 | FDG6317NZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6317NZ | FET, MOSFET Arrays | N-Channel Dual 20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | N Channel Mosfet, 20V, 700Ma, Full Reel; Transistor Polarity Onsemi | Dual Mosfet, Dual N Channel, 700 Ma, 20 V, 0.3 Ohm, 4.5 V, 1.2 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | ||||||
| PD | 300 milliwatts | 300 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | Reel | 6-TSSOP, SC-88, SOT-363 | TO-3 | TO-3 |