onsemi -25V MOSFET Transistor FDG6304P

Description
MOSFETs SC70-6 P-CH -25V Product overview: FDG6304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6304P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SC70-6 P-CH -25V Product overview: FDG6304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6304P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-25V MOSFET Transistor
2088-FDG6304P
-25V MOSFET Transistor 2088-FDG6304P
MOSFETs SC70-6 P-CH -25V Product overview: FDG6304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6304P can be used for catalog matching and distributor lookup.

MOSFETs SC70-6 P-CH -25V Product overview: FDG6304P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6304P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6304P - 015985-FDG6304P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6304P
015985-FDG6304P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6304P 015985-FDG6304P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015985-FDG6304P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDG6304P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 410mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 62pF @ 10V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 410mA, 4.5V Alternative Parts (Cross-Reference): FDG6304P_D87Z; Introduction Date: August 06, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015985-FDG6304P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDG6304P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 410mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 62pF @ 10V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 410mA, 4.5V
Alternative Parts (Cross-Reference): FDG6304P_D87Z;
Introduction Date: August 06, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 1867152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867152
Bipolar Transistors 1867152
ON Semiconductor, FDG6304P

ON Semiconductor, FDG6304P

Supplier's Site
Bipolar Transistors - 1869016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1869016P
Bipolar Transistors 1869016P
ON Semiconductor, FDG6304P

ON Semiconductor, FDG6304P

Supplier's Site
Bipolar Transistors - 1869016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1869016
Bipolar Transistors 1869016
ON Semiconductor, FDG6304P

ON Semiconductor, FDG6304P

Supplier's Site
FET, MOSFET Arrays - FDG6304PCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6304PCT-ND
FET, MOSFET Arrays FDG6304PCT-ND
Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG6304PTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6304PTR-ND
FET, MOSFET Arrays FDG6304PTR-ND
Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG6304PDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6304PDKR-ND
FET, MOSFET Arrays FDG6304PDKR-ND
Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 P-Channel (Dual) 25V 410mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG6304P - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDG6304P
FET, MOSFET Arrays FDG6304P
MOSFET 2P-CH 25V 0.41A SC70-6

MOSFET 2P-CH 25V 0.41A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG6304P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG6304P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG6304P
MOSFET 2P-CH 25V 0.41A SC88

MOSFET 2P-CH 25V 0.41A SC88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDG6304P
MOSFET FDG6304P
MOSFET SC70-6 P-CH -25V

MOSFET SC70-6 P-CH -25V

Buy Now Datasheet
Dual Mosfet, Dual P Channel, -410 Ma, -25 V, 0.85 Ohm, -4.5 V, -820 Mv Rohs Compliant Onsemi - 31Y1370 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -410 Ma, -25 V, 0.85 Ohm, -4.5 V, -820 Mv Rohs Compliant Onsemi
31Y1370
Dual Mosfet, Dual P Channel, -410 Ma, -25 V, 0.85 Ohm, -4.5 V, -820 Mv Rohs Compliant Onsemi 31Y1370
Dual MOSFET, Dual P Channel, -410 mA, -25 V, 0.85 ohm, -4.5 V, -820 mV RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -410 mA, -25 V, 0.85 ohm, -4.5 V, -820 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2048 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2048
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2048
MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:410mA; On Resistance Rds(on):0.85ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:410mA; On Resistance Rds(on):0.85ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDG6304P 015985-FDG6304P 1867152 1869016P FDG6304PCT-ND FDG6304P FDG6304P FDG6304P 31Y1370 67R2048
Product Name -25V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6304P Bipolar Transistors Bipolar Transistors FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual Mosfet, Dual P Channel, -410 Ma, -25 V, 0.85 Ohm, -4.5 V, -820 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
MOSFET Operating Mode Enhancement
Transconductance 9.00E-4 kS
PD 300 milliwatts 300 milliwatts
Package Type Reel SOT3; SC-70-6 Sc-70 SC-70 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
Unlock Full Specs
to access all available technical data