onsemi 25V MOSFET Transistor FDG6301N

Description
MOSFETs SC70-6 N-CH 25V Product overview: FDG6301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6301N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SC70-6 N-CH 25V Product overview: FDG6301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6301N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V MOSFET Transistor
2088-FDG6301N
25V MOSFET Transistor 2088-FDG6301N
MOSFETs SC70-6 N-CH 25V Product overview: FDG6301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6301N can be used for catalog matching and distributor lookup.

MOSFETs SC70-6 N-CH 25V Product overview: FDG6301N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG6301N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDG6301NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6301NTR-ND
FET, MOSFET Arrays FDG6301NTR-ND
Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG6301NCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6301NCT-ND
FET, MOSFET Arrays FDG6301NCT-ND
Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
FET, MOSFET Arrays - FDG6301NDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6301NDKR-ND
FET, MOSFET Arrays FDG6301NDKR-ND
Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 25V 220mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6301N - 015983-FDG6301N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6301N
015983-FDG6301N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6301N 015983-FDG6301N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015983-FDG6301N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDG6301N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 220mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.4nC @ 4.5V Max Input Capacitance: 9.5pF @ 10V Maximum Rds On at Id,Vgs: 4 Ohm @ 220mA, 4.5V Alternative Parts (Cross-Reference): FDG6301N_F085; DMG6301UDW-7; DMG6301UDW-13; Introduction Date: August 06, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015983-FDG6301N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDG6301N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 220mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.4nC @ 4.5V
Max Input Capacitance: 9.5pF @ 10V
Maximum Rds On at Id,Vgs: 4 Ohm @ 220mA, 4.5V
Alternative Parts (Cross-Reference): FDG6301N_F085; DMG6301UDW-7; DMG6301UDW-13;
Introduction Date: August 06, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG6301N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG6301N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG6301N
MOSFET 2N-CH 25V 0.22A SC88

MOSFET 2N-CH 25V 0.22A SC88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDG6301N
MOSFET FDG6301N
MOSFET SC70-6 N-CH 25V

MOSFET SC70-6 N-CH 25V

Buy Now Datasheet
FET, MOSFET Arrays - FDG6301N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDG6301N
FET, MOSFET Arrays FDG6301N
MOSFET 2N-CH 25V 0.22A SC70-6

MOSFET 2N-CH 25V 0.22A SC70-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDG6301N
Triode/MOS Tube/Transistor >> MOSFETs FDG6301N
25V 220mA 4Ω@220mA,4.5V 300mW 1.5V@250uA 2 N-Channel SC-70-6 MOSFETs ROHS

25V 220mA 4Ω@220mA,4.5V 300mW 1.5V@250uA 2 N-Channel SC-70-6 MOSFETs ROHS

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 220 Ma, 25 V, 4 Ohm, 4.5 V, 850 Mv Rohs Compliant Onsemi - 61M6246 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 220 Ma, 25 V, 4 Ohm, 4.5 V, 850 Mv Rohs Compliant Onsemi
61M6246
Dual Mosfet, Dual N Channel, 220 Ma, 25 V, 4 Ohm, 4.5 V, 850 Mv Rohs Compliant Onsemi 61M6246
Dual MOSFET, Dual N Channel, 220 mA, 25 V, 4 ohm, 4.5 V, 850 mV RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 220 mA, 25 V, 4 ohm, 4.5 V, 850 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2047
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2047
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:300mW RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:220mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDG6301N FDG6301NTR-ND 015983-FDG6301N FDG6301N FDG6301N FDG6301N FDG6301N 61M6246 67R2047
Product Name 25V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6301N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Dual Mosfet, Dual N Channel, 220 Ma, 25 V, 4 Ohm, 4.5 V, 850 Mv Rohs Compliant Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Package Type Reel 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
Unlock Full Specs
to access all available technical data