onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG330P FDG330P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015982-FDG330P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 477pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015982-FDG330P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 477pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG330P - 015982-FDG330P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG330P
015982-FDG330P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG330P 015982-FDG330P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015982-FDG330P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 477pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015982-FDG330P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 477pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
12V 2A MOSFET Transistor
278-FDG330P
12V 2A MOSFET Transistor 278-FDG330P
MOSFET P-CH 12V 2A SC88 Product overview: FDG330P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG330P can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2A SC88 Product overview: FDG330P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG330P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDG330PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDG330PTR-ND
Single FETs, MOSFETs FDG330PTR-ND
P-Channel 12V 2A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

P-Channel 12V 2A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG330P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG330P
MOSFET P-CH 12V 2A SC88

MOSFET P-CH 12V 2A SC88

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 015982-FDG330P 278-FDG330P FDG330PTR-ND FDG330P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG330P 12V 2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts
PD 750 milliwatts 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers