onsemi Single FETs, MOSFETs FDG328P

Description
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDG328PFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDG328PFSTR-ND
Single FETs, MOSFETs FDG328PFSTR-ND
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG328P - 015981-FDG328P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG328P
015981-FDG328P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG328P 015981-FDG328P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015981-FDG328P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Family Name: FDG328P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 337pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 145 mOhm @ 1.5A, 4.5V Alternative Parts (Cross-Reference): AP2325GEU6-HF-3TR ; SI1403BDL-T1; SI1403BDL-T1-GE3; Si1403BDL-T1-E3; Introduction Date: February 20, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015981-FDG328P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Family Name: FDG328P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 337pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 145 mOhm @ 1.5A, 4.5V
Alternative Parts (Cross-Reference): AP2325GEU6-HF-3TR ; SI1403BDL-T1; SI1403BDL-T1-GE3; Si1403BDL-T1-E3;
Introduction Date: February 20, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -20V -1.5A MOSFET Transistor
278-FDG328P
P-Channel SMD -20V -1.5A MOSFET Transistor 278-FDG328P
P-Channel JFET, -20V, -1.5A, 145mΩ, SC, Surface Mount Product overview: FDG328P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG328P can be used for catalog matching and distributor lookup.

P-Channel JFET, -20V, -1.5A, 145mΩ, SC, Surface Mount Product overview: FDG328P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG328P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi - 71P5228 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi
71P5228
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi 71P5228
P CHANNEL MOSFET, -20V, 1.5A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.5A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi - 82C2470 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi
82C2470
P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi 82C2470
P CHANNEL MOSFET, -20V, 1.5A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.5A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG328P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG328P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG328P
MOSFET P-CH 20V 1.5A SC88

MOSFET P-CH 20V 1.5A SC88

Supplier's Site
Single FETs, MOSFETs - FDG328P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDG328P
Single FETs, MOSFETs FDG328P
MOSFET P-CH 20V 1.5A SC88

MOSFET P-CH 20V 1.5A SC88

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDG328P
MOSFET FDG328P
MOSFET P-Ch PowerTrench Specified 2.5V

MOSFET P-Ch PowerTrench Specified 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDG328PFSTR-ND 015981-FDG328P 278-FDG328P 71P5228 FDG328P FDG328P FDG328P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG328P P-Channel SMD -20V -1.5A MOSFET Transistor P Channel Mosfet, -20V, 1.5A, Sc-70; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 TO-3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
V(BR)DSS 20 volts 20 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts
Unlock Full Specs
to access all available technical data