onsemi Single FETs, MOSFETs FDG327NZ

Description
N-Channel 20V 1.5A (Ta) 420mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
N-Channel 20V 1.5A (Ta) 420mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDG327NZFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDG327NZFSTR-ND
Single FETs, MOSFETs FDG327NZFSTR-ND
N-Channel 20V 1.5A (Ta) 420mW (Ta) Surface Mount SC-88 (SC-70-6)

N-Channel 20V 1.5A (Ta) 420mW (Ta) Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 1.5A MOSFET Transistor
278-FDG327NZ
N-Channel 20V 1.5A MOSFET Transistor 278-FDG327NZ
20V N-Channel JFET, 1.5A, 90mR, SC Package Product overview: FDG327NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG327NZ can be used for catalog matching and distributor lookup.

20V N-Channel JFET, 1.5A, 90mR, SC Package Product overview: FDG327NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG327NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG327NZ - 109772-FDG327NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG327NZ
109772-FDG327NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG327NZ 109772-FDG327NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109772-FDG327NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 420mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 412pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109772-FDG327NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 420mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 412pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N-Ch, 20V, 1.5A, Sc-70-6; Channel Type Onsemi - 31Y1368 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.5A, Sc-70-6; Channel Type Onsemi
31Y1368
Mosfet, N-Ch, 20V, 1.5A, Sc-70-6; Channel Type Onsemi 31Y1368
MOSFET, N-CH, 20V, 1.5A, SC-70-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 1.5A, SC-70-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDG327NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDG327NZ
Single FETs, MOSFETs FDG327NZ
MOSFET N-CH 20V 1.5A SC88

MOSFET N-CH 20V 1.5A SC88

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG327NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG327NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG327NZ
MOSFET N-CH 20V 1.5A SC88

MOSFET N-CH 20V 1.5A SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDG327NZFSTR-ND 278-FDG327NZ 109772-FDG327NZ 31Y1368 FDG327NZ FDG327NZ
Product Name Single FETs, MOSFETs N-Channel 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG327NZ Mosfet, N-Ch, 20V, 1.5A, Sc-70-6; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 TO-3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
PD 420 milliwatts 420 milliwatts 420 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data