onsemi Single FETs, MOSFETs FDG326P

Description
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDG326P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDG326P-ND
Single FETs, MOSFETs FDG326P-ND
P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

P-Channel 20V 1.5A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-FDG326P
20V 1.5A MOSFET Transistor 278-FDG326P
MOSFET P-CH 20V 1.5A SC70-6 Product overview: FDG326P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG326P can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A SC70-6 Product overview: FDG326P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG326P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG326P - 066952-FDG326P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG326P
066952-FDG326P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG326P 066952-FDG326P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066952-FDG326P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 467pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066952-FDG326P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 467pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG326P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG326P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG326P
MOSFET P-CH 20V 1.5A SC88

MOSFET P-CH 20V 1.5A SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDG326P-ND 278-FDG326P 066952-FDG326P FDG326P
Product Name Single FETs, MOSFETs 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG326P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363
PD 750 milliwatts 750 milliwatts
Unlock Full Specs
to access all available technical data