Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015978-FDG315N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Family Name: FDG315N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4nC @ 5V
Max Input Capacitance: 220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): BSD316SNL6327ZT; BSD316SNL6327; BSD316SNL6327XT; BSD316SN;
Introduction Date: September 18, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
N-Ch JFET 30V 2A 120mR SC SMD Product overview: FDG315N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG315N can be used for catalog matching and distributor lookup.
N-Channel 30V 2A (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
MOSFET N-CH 30V 2A SC88
MOSFET N-CH 30V 2A SC88
N CHANNEL MOSFET, 30V, 2A, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.12ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015978-FDG315N | 278-FDG315N | FDG315NTR-ND | FDG315N | FDG315N | FDG315N | 58K1445 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG315N | SMD 30V 2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | N Channel Mosfet, 30V, 2A, Sc-70; Transistor Polarity Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 750 milliwatts | 750 milliwatts | 750 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 |