onsemi Single FETs, MOSFETs FDG314P

Description
P-Channel 25V 650mA (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
P-Channel 25V 650mA (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDG314P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDG314P-ND
Single FETs, MOSFETs FDG314P-ND
P-Channel 25V 650mA (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

P-Channel 25V 650mA (Ta) 750mW (Ta) Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
25V 0.65A MOSFET Transistor
278-FDG314P
25V 0.65A MOSFET Transistor 278-FDG314P
Trans Mosfet P-ch 25V 0.65A 6-PIN SC-70 T/r Product overview: FDG314P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG314P can be used for catalog matching and distributor lookup.

Trans Mosfet P-ch 25V 0.65A 6-PIN SC-70 T/r Product overview: FDG314P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDG314P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG314P - 066951-FDG314P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG314P
066951-FDG314P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG314P 066951-FDG314P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066951-FDG314P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 650mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 63pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066951-FDG314P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 650mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 63pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG314P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG314P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG314P
MOSFET P-CH 25V 650MA SC88

MOSFET P-CH 25V 650MA SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDG314P-ND 278-FDG314P 066951-FDG314P FDG314P
Product Name Single FETs, MOSFETs 25V 0.65A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG314P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363
PD 750 milliwatts 750 milliwatts
Unlock Full Specs
to access all available technical data