onsemi FET, MOSFET Arrays FDG1024NZ

Description
Mosfet Array 2 N-Channel (Dual) 20V 1.2A 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 1.2A 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDG1024NZFSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG1024NZFSTR-ND
FET, MOSFET Arrays FDG1024NZFSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.2A 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 N-Channel (Dual) 20V 1.2A 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Dual 8V MOSFET Transistor
2088-FDG1024NZ
Dual 8V MOSFET Transistor 2088-FDG1024NZ
MOSFETs Dual PT4 N 20/8V Product overview: FDG1024NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG1024NZ can be used for catalog matching and distributor lookup.

MOSFETs Dual PT4 N 20/8V Product overview: FDG1024NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDG1024NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG1024NZ - 1038139-FDG1024NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG1024NZ
1038139-FDG1024NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG1024NZ 1038139-FDG1024NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038139-FDG1024NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.6nC @ 4.5V Max Input Capacitance: 150pF @ 10V Maximum Rds On at Id,Vgs: 175 mOhm @ 1.2A, 4.5V Alternative Parts (Cross-Reference): SI1988DH-T1-E3; PJT7800_R2_00001; PJT7800_R1_00001; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038139-FDG1024NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.6nC @ 4.5V
Max Input Capacitance: 150pF @ 10V
Maximum Rds On at Id,Vgs: 175 mOhm @ 1.2A, 4.5V
Alternative Parts (Cross-Reference): SI1988DH-T1-E3; PJT7800_R2_00001; PJT7800_R1_00001;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Dual Mosfet, Dual N Channel, 1.2 A, 20 V, 0.16 Ohm, 4.5 V, 800 Mv Rohs Compliant Onsemi - 95W3162 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 1.2 A, 20 V, 0.16 Ohm, 4.5 V, 800 Mv Rohs Compliant Onsemi
95W3162
Dual Mosfet, Dual N Channel, 1.2 A, 20 V, 0.16 Ohm, 4.5 V, 800 Mv Rohs Compliant Onsemi 95W3162
Dual MOSFET, Dual N Channel, 1.2 A, 20 V, 0.16 ohm, 4.5 V, 800 mV RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 1.2 A, 20 V, 0.16 ohm, 4.5 V, 800 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 20V, 0.16Ohm, 1.2A, Sc-70-6; Transistor Polarity Onsemi - 84W8857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.16Ohm, 1.2A, Sc-70-6; Transistor Polarity Onsemi
84W8857
Mosfet, Dual N Channel, 20V, 0.16Ohm, 1.2A, Sc-70-6; Transistor Polarity Onsemi 84W8857
MOSFET, DUAL N CHANNEL, 20V, 0.16OHM, 1.2A, SC-70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.16OHM, 1.2A, SC-70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.16ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - FDG1024NZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDG1024NZ
FET, MOSFET Arrays FDG1024NZ
MOSFET 2N-CH 20V 1.2A SC70-6

MOSFET 2N-CH 20V 1.2A SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual PT4 N 20/8V

MOSFET Dual PT4 N 20/8V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG1024NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG1024NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG1024NZ
MOSFET 2N-CH 20V 1.2A SC88

MOSFET 2N-CH 20V 1.2A SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDG1024NZFSTR-ND 2088-FDG1024NZ 1038139-FDG1024NZ 95W3162 84W8857 FDG1024NZ FDG1024NZ FDG1024NZ
Product Name FET, MOSFET Arrays Dual 8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG1024NZ Dual Mosfet, Dual N Channel, 1.2 A, 20 V, 0.16 Ohm, 4.5 V, 800 Mv Rohs Compliant Onsemi Mosfet, Dual N Channel, 20V, 0.16Ohm, 1.2A, Sc-70-6; Transistor Polarity Onsemi FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 Reel SOT3; SC-70-6 TO-3 TO-3 6-TSSOP, SC-88, SOT-363
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Transconductance 0.0040 kS
PD 360 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data