onsemi Single FETs, MOSFETs FDFS2P102

Description
P-Channel 20V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDFS2P102TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDFS2P102TR-ND
Single FETs, MOSFETs FDFS2P102TR-ND
P-Channel 20V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS2P102 - 919005-FDFS2P102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS2P102
919005-FDFS2P102
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS2P102 919005-FDFS2P102
Manufacturer: ON Semiconductor Win Source Part Number: 919005-FDFS2P102 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FDFS2 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: FDFS2P102_NLCT-ND, FDFS2P102_NLCT, FDFS2P102_NLTR-ND, FDFS2P102TR-NDR, FDFS2P102_NLTR, FDFS2P102CT, FDFS2P102CT-NDR, FDFS2P102_NL, FDFS2P102TR, FDFS2P102DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919005-FDFS2P102
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDFS2
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDFS2P102_NLCT-ND, FDFS2P102_NLCT, FDFS2P102_NLTR-ND, FDFS2P102TR-NDR, FDFS2P102_NLTR, FDFS2P102CT, FDFS2P102CT-NDR, FDFS2P102_NL, FDFS2P102TR, FDFS2P102DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDFS2P102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDFS2P102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDFS2P102
MOSFET P-CH 20V 3.3A 8SOIC

MOSFET P-CH 20V 3.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDFS2P102TR-ND 919005-FDFS2P102 FDFS2P102
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS2P102 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET - QPD1006 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material 450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET
Transistor Grade / Operating Range Military
View Details
3 suppliers