Small Signal Field-Effect Transistor
Small Signal Field-Effect Transistor
Win Source Part Number: 1058788-FDFMA3P029Z
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.3A (Ta)
Rds On (Max) @ Id, Vgs: 87mOhm @ 3.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.4W (Ta)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MLP (2x2)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 15 V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRLML9301TRPBF; IRLML6346TRPBF; IRLHS6376TRPBF; DMP3130L-7; FDC654P; DMP3085LSD-13;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FDFMA3P029Z,FAI
Small Signal Field-Effect Transistor Product overview: FDFMA3P029Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFMA3P029Z can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 3.3A 6MICROFET
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDFMA3P029Z | 1058788-FDFMA3P029Z | 278-FDFMA3P029Z | FDFMA3P029Z |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | DFN6 | SOT3 | 10 nC @ 10 V |