N-Channel 30V 2.9A (Tc) 1.5W (Ta) Surface Mount 6-MicroFET (2x2)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015972-FDFMA3N109
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 220pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 123 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
N-Channel MOSFET & Schottky Diode, 30V, 2.9A, 123mR, SOT-363 Product overview: FDFMA3N109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFMA3N109 can be used for catalog matching and distributor lookup.
MOSFET PowerTrench MOSFET and Schottky Diode
MOSFET N-CH 30V 2.9A 6MICROFET
MOSFET PowerTrench MOSFET and Schottky Diode
SMALL SIGNAL FIELD-EFFECT TRANSI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDFMA3N109FSTR-ND | 015972-FDFMA3N109 | 278-FDFMA3N109 | FDFMA3N109 | FDFMA3N109 | 598-FDFMA3N109 | FDFMA3N109 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA3N109 | N-Channel Schottky 30V 2.9A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET PowerTrench MOSFET and Schottky Diode | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-VDFN Exposed Pad | SOT3; 6-MicroFET (2x2) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |