P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount 7-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038136-FDFMA2P853T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroFET 2x2 Thin
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 435pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 3A MICROFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDFMA2P853TTR-ND | 1038136-FDFMA2P853T | FDFMA2P853T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA2P853T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width), 7 Leads" | SOT3; MicroFET 2x2 Thin | 435 pF @ 10 V |
| V(BR)DSS | 20 volts |