onsemi Single FETs, MOSFETs FDFM2P110

Description
P-Channel 20V 3.5A (Ta) 2W (Ta) Surface Mount MicroFET 3x3mm
Request a Quote Datasheet
Description
P-Channel 20V 3.5A (Ta) 2W (Ta) Surface Mount MicroFET 3x3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDFM2P110TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDFM2P110TR-ND
Single FETs, MOSFETs FDFM2P110TR-ND
P-Channel 20V 3.5A (Ta) 2W (Ta) Surface Mount MicroFET 3x3mm

P-Channel 20V 3.5A (Ta) 2W (Ta) Surface Mount MicroFET 3x3mm

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -3.5A MOSFET Transistor
278-FDFM2P110
P-Channel -20V -3.5A MOSFET Transistor 278-FDFM2P110
P-Channel MOSFET, -20V, -3.5A, 140mR, SMT Product overview: FDFM2P110 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFM2P110 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -20V, -3.5A, 140mR, SMT Product overview: FDFM2P110 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFM2P110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFM2P110 - 015967-FDFM2P110 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFM2P110
015967-FDFM2P110
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFM2P110 015967-FDFM2P110
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015967-FDFM2P110 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: MicroFET 3x3mm Dimension: 6-MLP, Power33 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 140 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015967-FDFM2P110
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroFET 3x3mm
Dimension: 6-MLP, Power33
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 140 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDFM2P110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDFM2P110
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDFM2P110
MOSFET P-CH 20V 3.5A MICROFET

MOSFET P-CH 20V 3.5A MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DUAL Pwr MOSFET & SCHOTTKY DIODE

MOSFET DUAL Pwr MOSFET & SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDFM2P110TR-ND 278-FDFM2P110 015967-FDFM2P110 FDFM2P110 FDFM2P110
Product Name Single FETs, MOSFETs P-Channel -20V -3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFM2P110 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-WDFN Exposed Pad SOT3; MicroFET 3x3mm 6-WDFN Exposed Pad
PD 800 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data