onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFC3N108 FDFC3N108

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763501-FDFC3N108 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Part Status: Obsolete(EOL) Family Name: FDFC3N108 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 6-SSOT Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 4.9nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 10V Vgs (Maximum): ±12V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N02E6; ZXM62N02E6TC; ZXM62N02E6TA; ; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763501-FDFC3N108 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Part Status: Obsolete(EOL) Family Name: FDFC3N108 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 6-SSOT Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 4.9nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 10V Vgs (Maximum): ±12V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N02E6; ZXM62N02E6TC; ZXM62N02E6TA; ; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFC3N108 - 763501-FDFC3N108 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFC3N108
763501-FDFC3N108
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFC3N108 763501-FDFC3N108
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763501-FDFC3N108 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Part Status: Obsolete(EOL) Family Name: FDFC3N108 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Manufacturer Package: 6-SSOT Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 4.9nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 10V Vgs (Maximum): ±12V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3A, 4.5V Alternative Parts (Cross-Reference): ZXM62N02E6; ZXM62N02E6TC; ZXM62N02E6TA; ; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763501-FDFC3N108
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Part Status: Obsolete(EOL)
Family Name: FDFC3N108
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Manufacturer Package: 6-SSOT
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 4.9nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 355pF @ 10V
Vgs (Maximum): ±12V
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): ZXM62N02E6; ZXM62N02E6TC; ZXM62N02E6TA; ;
Introduction Date: January 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 3A MOSFET Transistor
278-FDFC3N108
20V 3A MOSFET Transistor 278-FDFC3N108
MOSFET N-CH 20V 3A SUPERSOT6 Product overview: FDFC3N108 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFC3N108 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3A SUPERSOT6 Product overview: FDFC3N108 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFC3N108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 20V 3A SSOT-6 - 598-FDFC3N108 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 3A SSOT-6
598-FDFC3N108
MOSFET N-CH 20V 3A SSOT-6 598-FDFC3N108
MOSFET N-CH 20V 3A SSOT-6

MOSFET N-CH 20V 3A SSOT-6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDFC3N108 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDFC3N108
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDFC3N108
MOSFET N-CH 20V 3A SUPERSOT6

MOSFET N-CH 20V 3A SUPERSOT6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 763501-FDFC3N108 278-FDFC3N108 598-FDFC3N108 FDFC3N108
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFC3N108 20V 3A MOSFET Transistor MOSFET N-CH 20V 3A SSOT-6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data