onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A FDDS10H04A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745750-FDDS10H04A Manufacturer Homepage: www.fairchildsemi.co m Reference case: TO-252-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745750-FDDS10H04A Manufacturer Homepage: www.fairchildsemi.co m Reference case: TO-252-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A
FDDS10H04A
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A FDDS10H04A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745750-FDDS10H04A Manufacturer Homepage: www.fairchildsemi.co m Reference case: TO-252-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 745750-FDDS10H04A
Manufacturer Homepage: www.fairchildsemi.com
Reference case: TO-252-5
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDDS10H04A
PMIC - Power Distribution Switches, Load Drivers FDDS10H04A
IC PWR SWTCH N-CHAN 1:1 TO252-4L

IC PWR SWTCH N-CHAN 1:1 TO252-4L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDDS10H04A FDDS10H04A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A PMIC - Power Distribution Switches, Load Drivers
Current 10.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 8318986 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details