onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS100H06 FDDS100H06

Description
Manufacturer: ON Semiconductor Win Source Part Number: 753214-FDDS100H06 Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-252-4L Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 2.8A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: FDDS100H06 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 37V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 753214-FDDS100H06 Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-252-4L Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 2.8A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: FDDS100H06 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 37V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS100H06
FDDS100H06
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS100H06 FDDS100H06
Manufacturer: ON Semiconductor Win Source Part Number: 753214-FDDS100H06 Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: TO-252-4L Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Current - Output (Maximum): 2.8A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: FDDS100H06 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 37V Rds On: 80mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 753214-FDDS100H06
Packaging: Tape and Reel
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: TO-252-4L
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Current - Output (Maximum): 2.8A
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: FDDS100H06
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 37V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FDDS100H06 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDDS100H06
PMIC - Power Distribution Switches, Load Drivers FDDS100H06
IC PWR SWTCH N-CHAN 1:1 TO252-4L

IC PWR SWTCH N-CHAN 1:1 TO252-4L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDDS100H06 FDDS100H06
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS100H06 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details