onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD9510L-F085

Description
Win Source Part Number: 1278207-FDD9510L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 20 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9510L-F085OSDKR,F DD9510L-F085OSTR,FDD 9510L-F085,FDD9510L- F085OSCT Base Product Number: FDD9510 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278207-FDD9510L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 20 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9510L-F085OSDKR,F DD9510L-F085OSTR,FDD 9510L-F085,FDD9510L- F085OSCT Base Product Number: FDD9510 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278207-FDD9510L-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278207-FDD9510L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278207-FDD9510L-F085
Win Source Part Number: 1278207-FDD9510L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 20 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9510L-F085OSDKR,F DD9510L-F085OSTR,FDD 9510L-F085,FDD9510L- F085OSCT Base Product Number: FDD9510 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278207-FDD9510L-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 75W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2020 pF @ 20 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDD9510L-F085OSDKR,FDD9510L-F085OSTR,FDD9510L-F085,FDD9510L-F085OSCT
Base Product Number: FDD9510
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDD9510L-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD9510L-F085OSTR-ND
Single FETs, MOSFETs FDD9510L-F085OSTR-ND
P-Channel 40V 50A (Tc) 75W (Tj) Surface Mount D-PAK (TO-252)

P-Channel 40V 50A (Tc) 75W (Tj) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
P-Channel -40 V -50 A MOSFET Transistor
278-FDD9510L-F085
P-Channel -40 V -50 A MOSFET Transistor 278-FDD9510L-F085
P-Channel POWERTRENCH® MOSFET, -40 V, -50 A, 13.5 mΩ P-Channel POWERTRENCH® MOSFET, -40 V, -50 A, 13.5 mΩ, 2500-REEL Product overview: FDD9510L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9510L-F085 can be used for catalog matching and distributor lookup.

P-Channel POWERTRENCH® MOSFET, -40 V, -50 A, 13.5 mΩ P-Channel POWERTRENCH® MOSFET, -40 V, -50 A, 13.5 mΩ, 2500-REEL Product overview: FDD9510L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9510L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD9510L-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD9510L-F085
Single FETs, MOSFETs FDD9510L-F085
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 50A, 175Deg C, 75W; Channel Type Onsemi - 65AC4690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, 175Deg C, 75W; Channel Type Onsemi
65AC4690
Mosfet, P-Ch, 40V, 50A, 175Deg C, 75W; Channel Type Onsemi 65AC4690
MOSFET, P-CH, 40V, 50A, 175DEG C, 75W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 50A, 175DEG C, 75W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V P-Chnl Power Trench Mosfet

MOSFET 40V P-Chnl Power Trench Mosfet

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD9510L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD9510L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD9510L-F085
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278207-FDD9510L-F085 FDD9510L-F085OSTR-ND 278-FDD9510L-F085 FDD9510L-F085 65AC4690 FDD9510L-F085 FDD9510L-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs P-Channel -40 V -50 A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 40V, 50A, 175Deg C, 75W; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data