onsemi Single FETs, MOSFETs FDD9507L-F085

Description
P-Channel 40V 100A (Tc) 227W (Ta) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
P-Channel 40V 100A (Tc) 227W (Ta) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD9507L-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD9507L-F085OSTR-ND
Single FETs, MOSFETs FDD9507L-F085OSTR-ND
P-Channel 40V 100A (Tc) 227W (Ta) Surface Mount D-PAK (TO-252)

P-Channel 40V 100A (Tc) 227W (Ta) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
P-Channel -40 V -100 A MOSFET Transistor
278-FDD9507L-F085
P-Channel -40 V -100 A MOSFET Transistor 278-FDD9507L-F085
P-Channel POWERTRENCH® MOSFET, -40 V, -100 A, 4.4 mΩ P-Channel POWERTRENCH® MOSFET, -40 V, -100 A, 4.4 mΩ, 2500-REEL Product overview: FDD9507L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9507L-F085 can be used for catalog matching and distributor lookup.

P-Channel POWERTRENCH® MOSFET, -40 V, -100 A, 4.4 mΩ P-Channel POWERTRENCH® MOSFET, -40 V, -100 A, 4.4 mΩ, 2500-REEL Product overview: FDD9507L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9507L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278208-FDD9507L-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278208-FDD9507L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278208-FDD9507L-F085
Win Source Part Number: 1278208-FDD9507L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 227W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 20 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-FDD9507L-F085-4 88,FDD9507L-F085,FDD 9507L-F085OSCT,FDD95 07L-F085OSDKR,FDD950 7L-F085OSTR Base Product Number: FDD9507 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278208-FDD9507L-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 227W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 20 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-FDD9507L-F085-488,FDD9507L-F085,FDD9507L-F085OSCT,FDD9507L-F085OSDKR,FDD9507L-F085OSTR
Base Product Number: FDD9507
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMOS DPAK -40V -100A 4.4 mOhm

MOSFET PMOS DPAK -40V -100A 4.4 mOhm

Buy Now Datasheet
Single FETs, MOSFETs - FDD9507L-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD9507L-F085
Single FETs, MOSFETs FDD9507L-F085
MOSFET P-CH 40V 100A DPAK

MOSFET P-CH 40V 100A DPAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -40V, To-252; Transistor Polarity Onsemi - 62AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, To-252; Transistor Polarity Onsemi
62AC6870
Mosfet, Aec-Q101, P-Ch, -40V, To-252; Transistor Polarity Onsemi 62AC6870
MOSFET, AEC-Q101, P-CH, -40V, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -40V, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD9507L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD9507L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD9507L-F085
MOSFET P-CH 40V 100A DPAK

MOSFET P-CH 40V 100A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD9507L-F085OSTR-ND 278-FDD9507L-F085 1278208-FDD9507L-F085 FDD9507L-F085 FDD9507L-F085 62AC6870 FDD9507L-F085
Product Name Single FETs, MOSFETs P-Channel -40 V -100 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, To-252; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data