onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD9411-F085

Description
Manufacturer: onsemi Win Source Part Number: 1324322-FDD9411-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2832-FDD9411-F085-48 8,FDD9411-F085CT,FDD 9411_F085TR-ND,2832- FDD9411-F085TR,FDD94 11-F085TR,FDD9411_F0 85CT,FDD9411-F085DKR ,FDD9411_F085CT-ND,F DD9411_F085,FDD9411_ F085TR,FDD9411_F085D KR,FDD9411_F085DKR-N D Base Product Number: FDD9411 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324322-FDD9411-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2832-FDD9411-F085-48 8,FDD9411-F085CT,FDD 9411_F085TR-ND,2832- FDD9411-F085TR,FDD94 11-F085TR,FDD9411_F0 85CT,FDD9411-F085DKR ,FDD9411_F085CT-ND,F DD9411_F085,FDD9411_ F085TR,FDD9411_F085D KR,FDD9411_F085DKR-N D Base Product Number: FDD9411 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324322-FDD9411-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324322-FDD9411-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324322-FDD9411-F085
Manufacturer: onsemi Win Source Part Number: 1324322-FDD9411-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2832-FDD9411-F085-48 8,FDD9411-F085CT,FDD 9411_F085TR-ND,2832- FDD9411-F085TR,FDD94 11-F085TR,FDD9411_F0 85CT,FDD9411-F085DKR ,FDD9411_F085CT-ND,F DD9411_F085,FDD9411_ F085TR,FDD9411_F085D KR,FDD9411_F085DKR-N D Base Product Number: FDD9411 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324322-FDD9411-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 48.4W (Tj)
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2832-FDD9411-F085-488,FDD9411-F085CT,FDD9411_F085TR-ND,2832-FDD9411-F085TR,FDD9411-F085TR,FDD9411_F085CT,FDD9411-F085DKR,FDD9411_F085CT-ND,FDD9411_F085,FDD9411_F085TR,FDD9411_F085DKR,FDD9411_F085DKR-ND
Base Product Number: FDD9411
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 25 A TO-252 MOSFET Transistor
278-FDD9411-F085
N-Channel 40 V 25 A TO-252 MOSFET Transistor 278-FDD9411-F085
N-Channel PowerTrench® MOSFET 40 V, 25 A, 7.8 mΩ, TO-252 3L (DPAK), 2500-REEL Product overview: FDD9411-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 25 A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 25 A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9411-F085 can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® MOSFET 40 V, 25 A, 7.8 mΩ, TO-252 3L (DPAK), 2500-REEL Product overview: FDD9411-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 25 A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 25 A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9411-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD9411-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD9411-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD9411-F085
MOSFET N-CH 40V 15A DPAK

MOSFET N-CH 40V 15A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 15A DPAK N-Chnl PowerTrench

MOSFET 40V 15A DPAK N-Chnl PowerTrench

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324322-FDD9411-F085 278-FDD9411-F085 FDD9411-F085 FDD9411-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V 25 A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data