onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD9410L-F085

Description
Win Source Part Number: 1058786-FDD9410L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410L-F085FDD9410 L_F085; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9410L_F085-ND,283 2-FDD9410L-F085TR,FD D9410L_F085 Base Product Number: FDD9410 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1058786-FDD9410L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410L-F085FDD9410 L_F085; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9410L_F085-ND,283 2-FDD9410L-F085TR,FD D9410L_F085 Base Product Number: FDD9410 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058786-FDD9410L-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058786-FDD9410L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058786-FDD9410L-F085
Win Source Part Number: 1058786-FDD9410L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 75W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD9410L-F085FDD9410 L_F085; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD9410L_F085-ND,283 2-FDD9410L-F085TR,FD D9410L_F085 Base Product Number: FDD9410 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1058786-FDD9410L-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 75W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD9410L-F085FDD9410L_F085;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDD9410L_F085-ND,2832-FDD9410L-F085TR,FDD9410L_F085
Base Product Number: FDD9410
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 50 A TO-252 MOSFET Transistor
278-FDD9410L-F085
N-Channel 40 V 50 A TO-252 MOSFET Transistor 278-FDD9410L-F085
N-Channel Logic Level PowerTrench® MOSFET 40 V, 50 A, 4.2 mΩ, TO-252 3L (DPAK), 2500-REEL Product overview: FDD9410L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 50 A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 50 A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9410L-F085 can be used for catalog matching and distributor lookup.

N-Channel Logic Level PowerTrench® MOSFET 40 V, 50 A, 4.2 mΩ, TO-252 3L (DPAK), 2500-REEL Product overview: FDD9410L-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 50 A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 50 A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD9410L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD9410L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD9410L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD9410L-F085
MOSFET N-CHANNEL 40V 50A TO252

MOSFET N-CHANNEL 40V 50A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ICE Mosfet

MOSFET ICE Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1058786-FDD9410L-F085 278-FDD9410L-F085 FDD9410L-F085 FDD9410L-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40 V 50 A TO-252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data