onsemi Single FETs, MOSFETs FDD9410-F085

Description
N-Channel 40V 50A (Tc) 75W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 75W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD9410-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD9410-F085TR-ND
Single FETs, MOSFETs FDD9410-F085TR-ND
N-Channel 40V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 40V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD9410-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD9410-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD9410-F085
MOSFET N-CH 40V 50A DPAK

MOSFET N-CH 40V 50A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NMOS DPAK 40V 4.1 MOHM

MOSFET NMOS DPAK 40V 4.1 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD9410-F085TR-ND FDD9410-F085 FDD9410-F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFZ44NS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tube; Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers