MOSFETs N-channel Power Trench MOSFET Product overview: FDD9409-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD9409-F085 can be used for catalog matching and distributor lookup.
N-Channel 40V 90A (Tc) 150W (Tc) Surface Mount TO-252AA
N-Channel 40V 90A (Tc) 150W (Tc) Surface Mount TO-252AA
N-Channel 40V 90A (Tc) 150W (Tc) Surface Mount TO-252AA
MOSFET N-CH 40V 90A DPAK
MOSFET N-CH 40V 90A DPAK
MOSFET, AEC-Q101, N-CH, 90A, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes
MOSFET N-channel Power Trench MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDD9409-F085 | FDD9409-F085TR-ND | FDD9409-F085 | FDD9409-F085 | 07AH3905 | FDD9409-F085 |
| Product Name | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 90A, 40V, To-252; Transistor Polarity Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 150 milliwatts | 150000 milliwatts | ||||
| Package Type | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |