MOSFET N-CH 40V 100A / Trans MOSFET N-CH 40V 100A Automotive 3-Pin(2+Tab) DPAK T/R Product overview: FDD9407L_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD9407L_F085 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774471-FDD9407L_F085
Series: Automotive, AEC-Q101, PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: FDD9407L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-PAK (TO-252AA)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 227W (Tj)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 80A, 4.5V
Alternative Parts (Cross-Reference): IPD90N04S402ATMA1; IPD90N04S4-02; IPD90N04S402XT; STD180N4F6;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-FDD9407L_F085 | 774471-FDD9407L_F085 |
| Product Name | Automotive 40V 100A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD9407L_F085 |
| V(BR)DSS | 40 volts |