N-Channel 40V 100A (Tc) 227W (Tc) Surface Mount TO-252AA
NMOS DPAK 40V 2 MOHM / REEL ROHS COMPLIANT: YES
MOSFET N-CH 40V 100A DPAK
MOSFET N-CH 40V 100A DPAK
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD9407-F085TR-ND | 48AC0958 | FDD9407-F085 | FDD9407-F085 | FDD9407-F085 |
| Product Name | Single FETs, MOSFETs | Nmos Dpak 40V 2 Mohm / Reel Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | 6390 pF @ 25 V | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |