Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117374-FDD8N50NZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 735pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 850 mOhm @ 3.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 500V 6.5A (Tc) 90W (Tc) Surface Mount TO-252AA
500V 6.5A N-Ch MOSFET DPAK, 850mR RdsOn Product overview: FDD8N50NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8N50NZTM can be used for catalog matching and distributor lookup.
MOSFET UNIFET2 500V N-CH MOSFET DPAK
MOSFET N-CH 500V 6.5A DPAK
MOSFET N-CH 500V 6.5A DPAK
MOSFET, N-CH, 500V, 6.5A, 150DEG C, 90W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117374-FDD8N50NZTM | FDD8N50NZTMTR-ND | 278-FDD8N50NZTM | FDD8N50NZTM | FDD8N50NZTM | FDD8N50NZTM | 54AH8628 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8N50NZTM | Single FETs, MOSFETs | 500V 6.5A DPAK MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 6.5A, 150Deg C, 90W Rohs Compliant Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |