Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066949-FDD8876
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 73A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 1700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDD8876 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8876 can be used for catalog matching and distributor lookup.
N-Channel 30V 15A (Ta), 73A (Tc) 70W (Tc) Surface Mount TO-252AA
N-Channel 30V 15A (Ta), 73A (Tc) 70W (Tc) Surface Mount TO-252AA
N-Channel 30V 15A (Ta), 73A (Tc) 70W (Tc) Surface Mount TO-252AA
MOSFET 30V N-Channel PowerTrench MOSFET
MOSFET N-CH 30V 15A/73A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 066949-FDD8876 | 2088-FDD8876 | FDD8876TR-ND | FDD8876 | FDD8876 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8876 | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 70000 milliwatts | 70 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |